Capital Lighting, Inc. 27011/1 Exterior -Wall Mount 345710

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazelnut Bronze Weight: 6 Product Name: One Light Outdoor Sconce UPC: 748119035826 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazelnut Bronze Weight: 6 Product Name: One Light Outdoor Sconce UPC: 748119035826 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
27011/1 Exterior -Wall Mount - 345710 - Capital Lighting, Inc.
Columbus, OH, USA
27011/1 Exterior -Wall Mount
345710
27011/1 Exterior -Wall Mount 345710
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazelnut Bronze Weight: 6 Product Name: One Light Outdoor Sconce UPC: 748119035826 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 23.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Hazelnut Bronze
Weight: 6
Product Name: One Light Outdoor Sconce
UPC: 748119035826
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345710
Product Name 27011/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details