Capital Lighting, Inc. 31113/1 Mini Pendants-Drum Shades 345708

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: One Light Pendant UPC: 748119033259 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: One Light Pendant UPC: 748119033259 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31113/1 Mini Pendants-Drum Shades - 345708 - Capital Lighting, Inc.
Columbus, OH, USA
31113/1 Mini Pendants-Drum Shades
345708
31113/1 Mini Pendants-Drum Shades 345708
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: One Light Pendant UPC: 748119033259 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 13.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 4
Product Name: One Light Pendant
UPC: 748119033259
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345708
Product Name 31113/1 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details