Capital Lighting, Inc. 31112/1 Mini Pendants-Drum Shades 345705

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2 Product Name: One Light Pendant UPC: 748119033242 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2 Product Name: One Light Pendant UPC: 748119033242 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31112/1 Mini Pendants-Drum Shades - 345705 - Capital Lighting, Inc.
Columbus, OH, USA
31112/1 Mini Pendants-Drum Shades
345705
31112/1 Mini Pendants-Drum Shades 345705
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2 Product Name: One Light Pendant UPC: 748119033242 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 2
Product Name: One Light Pendant
UPC: 748119033242
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345705
Product Name 31112/1 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details