Capital Lighting, Inc. 31101/3 Pendants-Drum Shade 345704

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 8 Product Name: Three Light Semi Flush UPC: 748119033204 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 8 Product Name: Three Light Semi Flush UPC: 748119033204 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
31101/3 Pendants-Drum Shade - 345704 - Capital Lighting, Inc.
Columbus, OH, USA
31101/3 Pendants-Drum Shade
345704
31101/3 Pendants-Drum Shade 345704
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 8 Product Name: Three Light Semi Flush UPC: 748119033204 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 8
Product Name: Three Light Semi Flush
UPC: 748119033204
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345704
Product Name 31101/3 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details