Capital Lighting, Inc. 31243/3 Semi-Flush Mts.-Bowl Style 345691

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 9 Product Name: Three Light Flushmount UPC: 748119033952 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 9 Product Name: Three Light Flushmount UPC: 748119033952 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
31243/3 Semi-Flush Mts.-Bowl Style - 345691 - Capital Lighting, Inc.
Columbus, OH, USA
31243/3 Semi-Flush Mts.-Bowl Style
345691
31243/3 Semi-Flush Mts.-Bowl Style 345691
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 9 Product Name: Three Light Flushmount UPC: 748119033952 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 14.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 9
Product Name: Three Light Flushmount
UPC: 748119033952
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345691
Product Name 31243/3 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details