Capital Lighting, Inc. FR47209PNI Mid. Chandeliers-Glass Up 345681

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 22.38 Bulb Type: G-9 Qty: 12 Wattage: 60 Finish: Polished Nickel Weight: 26.68 Product Name: 12 Light Chandelier UPC: 00640665907117 Category: Chandelier Glass: Etched Opal Glass Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 22.38 Bulb Type: G-9 Qty: 12 Wattage: 60 Finish: Polished Nickel Weight: 26.68 Product Name: 12 Light Chandelier UPC: 00640665907117 Category: Chandelier Glass: Etched Opal Glass Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
FR47209PNI Mid. Chandeliers-Glass Up - 345681 - Capital Lighting, Inc.
Columbus, OH, USA
FR47209PNI Mid. Chandeliers-Glass Up
345681
FR47209PNI Mid. Chandeliers-Glass Up 345681
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 22.38 Bulb Type: G-9 Qty: 12 Wattage: 60 Finish: Polished Nickel Weight: 26.68 Product Name: 12 Light Chandelier UPC: 00640665907117 Category: Chandelier Glass: Etched Opal Glass Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 22.38
Bulb
Type: G-9
Qty: 12
Wattage: 60
Finish: Polished Nickel
Weight: 26.68
Product Name: 12 Light Chandelier
UPC: 00640665907117
Category: Chandelier
Glass: Etched Opal Glass
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 5``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345681
Product Name FR47209PNI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details