Capital Lighting, Inc. FR49470BLI Sconces-Single Glass 345680

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 19.00 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Black Iron Weight: 8 Product Name: One Light Sconce UPC: 00640665907179 Category: Sconce Glass: Amber Tint Glass Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 9.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 19.00 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Black Iron Weight: 8 Product Name: One Light Sconce UPC: 00640665907179 Category: Sconce Glass: Amber Tint Glass Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 9.00

Suppliers

Company
Product
Description
Supplier Links
FR49470BLI Sconces-Single Glass - 345680 - Capital Lighting, Inc.
Columbus, OH, USA
FR49470BLI Sconces-Single Glass
345680
FR49470BLI Sconces-Single Glass 345680
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 19.00 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Black Iron Weight: 8 Product Name: One Light Sconce UPC: 00640665907179 Category: Sconce Glass: Amber Tint Glass Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 9.00

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 19.00
Extension: 7.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Black Iron
Weight: 8
Product Name: One Light Sconce
UPC: 00640665907179
Category: Sconce
Glass: Amber Tint Glass
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Top to outlet: 9.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345680
Product Name FR49470BLI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details