Capital Lighting, Inc. 31261/2 Sconces-Double Candle 345677

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Antique Brass Weight: 4 Product Name: Two Light Wall Sconce UPC: 748119033402 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Antique Brass Weight: 4 Product Name: Two Light Wall Sconce UPC: 748119033402 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
31261/2 Sconces-Double Candle - 345677 - Capital Lighting, Inc.
Columbus, OH, USA
31261/2 Sconces-Double Candle
345677
31261/2 Sconces-Double Candle 345677
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Antique Brass Weight: 4 Product Name: Two Light Wall Sconce UPC: 748119033402 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 11.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Brushed Antique Brass
Weight: 4
Product Name: Two Light Wall Sconce
UPC: 748119033402
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345677
Product Name 31261/2 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2765321 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details