Capital Lighting, Inc. 31264/3 Mini Chandeliers-Candle 345676

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Antique Brass Weight: 6 Product Name: Three Light Chandelier UPC: 748119033372 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Antique Brass Weight: 6 Product Name: Three Light Chandelier UPC: 748119033372 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
31264/3 Mini Chandeliers-Candle - 345676 - Capital Lighting, Inc.
Columbus, OH, USA
31264/3 Mini Chandeliers-Candle
345676
31264/3 Mini Chandeliers-Candle 345676
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Antique Brass Weight: 6 Product Name: Three Light Chandelier UPC: 748119033372 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 16.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Antique Brass
Weight: 6
Product Name: Three Light Chandelier
UPC: 748119033372
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345676
Product Name 31264/3 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details