Capital Lighting, Inc. 31267/6 Island/Pool Table-4 Light + 345670

Description
PRODUCT DETAILS / SPECS Height: 20.00 Length 20.00 Extension: 13 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Antique Brass Weight: 13 Product Name: Six Light Chandelier UPC: 748119033365 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Height: 20.00 Length 20.00 Extension: 13 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Antique Brass Weight: 13 Product Name: Six Light Chandelier UPC: 748119033365 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
31267/6 Island/Pool Table-4 Light + - 345670 - Capital Lighting, Inc.
Columbus, OH, USA
31267/6 Island/Pool Table-4 Light +
345670
31267/6 Island/Pool Table-4 Light + 345670
PRODUCT DETAILS / SPECS Height: 20.00 Length 20.00 Extension: 13 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Antique Brass Weight: 13 Product Name: Six Light Chandelier UPC: 748119033365 Category: Chandelier

PRODUCT DETAILS / SPECS
Height: 20.00
Length 20.00
Extension: 13
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Brushed Antique Brass
Weight: 13
Product Name: Six Light Chandelier
UPC: 748119033365
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345670
Product Name 31267/6 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details