Capital Lighting, Inc. 42305/1 Exterior -Wall Mount 345666

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Graphite Weight: 4 Product Name: One Light Outdoor Sconce UPC: 748119034195 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Graphite Weight: 4 Product Name: One Light Outdoor Sconce UPC: 748119034195 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42305/1 Exterior -Wall Mount - 345666 - Capital Lighting, Inc.
Columbus, OH, USA
42305/1 Exterior -Wall Mount
345666
42305/1 Exterior -Wall Mount 345666
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Graphite Weight: 4 Product Name: One Light Outdoor Sconce UPC: 748119034195 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Graphite
Weight: 4
Product Name: One Light Outdoor Sconce
UPC: 748119034195
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345666
Product Name 42305/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details