Capital Lighting, Inc. 42345/1 Exterior -Post/Pier Head 345665

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Graphite Weight: 7 Product Name: One Light Outdoor Post Light UPC: 748119034300 Category: Outdoor Post Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Graphite Weight: 7 Product Name: One Light Outdoor Post Light UPC: 748119034300 Category: Outdoor Post Light

Suppliers

Company
Product
Description
Supplier Links
42345/1 Exterior -Post/Pier Head - 345665 - Capital Lighting, Inc.
Columbus, OH, USA
42345/1 Exterior -Post/Pier Head
345665
42345/1 Exterior -Post/Pier Head 345665
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Graphite Weight: 7 Product Name: One Light Outdoor Post Light UPC: 748119034300 Category: Outdoor Post Light

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 18.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Graphite
Weight: 7
Product Name: One Light Outdoor Post Light
UPC: 748119034300
Category: Outdoor Post Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345665
Product Name 42345/1 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details