Capital Lighting, Inc. 42342/2 Exterior -Wall Mount 345662

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Graphite Weight: 12 Product Name: Two Light Outdoor Sconce UPC: 748119034294 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Graphite Weight: 12 Product Name: Two Light Outdoor Sconce UPC: 748119034294 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42342/2 Exterior -Wall Mount - 345662 - Capital Lighting, Inc.
Columbus, OH, USA
42342/2 Exterior -Wall Mount
345662
42342/2 Exterior -Wall Mount 345662
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Graphite Weight: 12 Product Name: Two Light Outdoor Sconce UPC: 748119034294 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.00
Extension: 10
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Graphite
Weight: 12
Product Name: Two Light Outdoor Sconce
UPC: 748119034294
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345662
Product Name 42342/2 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details