Capital Lighting, Inc. 42341/1 Exterior -Wall Mount 345660

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Graphite Weight: 7 Product Name: One Light Outdoor Sconce UPC: 748119034287 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Graphite Weight: 7 Product Name: One Light Outdoor Sconce UPC: 748119034287 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42341/1 Exterior -Wall Mount - 345660 - Capital Lighting, Inc.
Columbus, OH, USA
42341/1 Exterior -Wall Mount
345660
42341/1 Exterior -Wall Mount 345660
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Graphite Weight: 7 Product Name: One Light Outdoor Sconce UPC: 748119034287 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Graphite
Weight: 7
Product Name: One Light Outdoor Sconce
UPC: 748119034287
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345660
Product Name 42341/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details