Capital Lighting, Inc. FR42404BRC Foyer/Hall Lanterns-Open Frame 345659

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Cinnamon Weight: 23 Product Name: Six Light Foyer Chandelier UPC: 00640665906998 Category: Chandelier Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Cinnamon Weight: 23 Product Name: Six Light Foyer Chandelier UPC: 00640665906998 Category: Chandelier Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
FR42404BRC Foyer/Hall Lanterns-Open Frame - 345659 - Capital Lighting, Inc.
Columbus, OH, USA
FR42404BRC Foyer/Hall Lanterns-Open Frame
345659
FR42404BRC Foyer/Hall Lanterns-Open Frame 345659
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Cinnamon Weight: 23 Product Name: Six Light Foyer Chandelier UPC: 00640665906998 Category: Chandelier Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 34.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Brushed Cinnamon
Weight: 23
Product Name: Six Light Foyer Chandelier
UPC: 00640665906998
Category: Chandelier
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 5`` dia.
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345659
Product Name FR42404BRC Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details