Capital Lighting, Inc. FR46208BAM Mini Pendants-Cable 345658

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 4.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Bamboo Weight: 3 Product Name: Mini UPC: 00640665907247 Category: Mini Pendant Glass: Etched Glass Bottom Lens Shipped Via: Parcel Canopy: 5`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 4.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Bamboo Weight: 3 Product Name: Mini UPC: 00640665907247 Category: Mini Pendant Glass: Etched Glass Bottom Lens Shipped Via: Parcel Canopy: 5`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
FR46208BAM Mini Pendants-Cable - 345658 - Capital Lighting, Inc.
Columbus, OH, USA
FR46208BAM Mini Pendants-Cable
345658
FR46208BAM Mini Pendants-Cable 345658
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 4.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Bamboo Weight: 3 Product Name: Mini UPC: 00640665907247 Category: Mini Pendant Glass: Etched Glass Bottom Lens Shipped Via: Parcel Canopy: 5`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 4.00
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Bamboo
Weight: 3
Product Name: Mini
UPC: 00640665907247
Category: Mini Pendant
Glass: Etched Glass Bottom Lens
Shipped Via: Parcel
Canopy: 5``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345658
Product Name FR46208BAM Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details