Capital Lighting, Inc. FR42405BRC Mid. Chandeliers-Drum Shades 345657

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Cinnamon Weight: 21.12 Product Name: Five Light Chandelier UPC: 00640665907001 Category: Chandelier Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Cinnamon Weight: 21.12 Product Name: Five Light Chandelier UPC: 00640665907001 Category: Chandelier Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
FR42405BRC Mid. Chandeliers-Drum Shades - 345657 - Capital Lighting, Inc.
Columbus, OH, USA
FR42405BRC Mid. Chandeliers-Drum Shades
345657
FR42405BRC Mid. Chandeliers-Drum Shades 345657
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Cinnamon Weight: 21.12 Product Name: Five Light Chandelier UPC: 00640665907001 Category: Chandelier Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Brushed Cinnamon
Weight: 21.12
Product Name: Five Light Chandelier
UPC: 00640665907001
Category: Chandelier
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 5`` dia.
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345657
Product Name FR42405BRC Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details