Capital Lighting, Inc. FR46204BAM Mid. Chandeliers-Other 345652

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 3.25 Length 3.25 Bulb Type: LED Qty: 4 Wattage: 6 Finish: Bamboo Weight: 25 Product Name: Square Chandelier UPC: 00640665907254 Category: Chandelier Glass: Etched Glass Bottom Lens Shipped Via: Parcel Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 3.25 Length 3.25 Bulb Type: LED Qty: 4 Wattage: 6 Finish: Bamboo Weight: 25 Product Name: Square Chandelier UPC: 00640665907254 Category: Chandelier Glass: Etched Glass Bottom Lens Shipped Via: Parcel Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
FR46204BAM Mid. Chandeliers-Other - 345652 - Capital Lighting, Inc.
Columbus, OH, USA
FR46204BAM Mid. Chandeliers-Other
345652
FR46204BAM Mid. Chandeliers-Other 345652
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 3.25 Length 3.25 Bulb Type: LED Qty: 4 Wattage: 6 Finish: Bamboo Weight: 25 Product Name: Square Chandelier UPC: 00640665907254 Category: Chandelier Glass: Etched Glass Bottom Lens Shipped Via: Parcel Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 3.25
Length 3.25
Bulb
Type: LED
Qty: 4
Wattage: 6
Finish: Bamboo
Weight: 25
Product Name: Square Chandelier
UPC: 00640665907254
Category: Chandelier
Glass: Etched Glass Bottom Lens
Shipped Via: Parcel
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345652
Product Name FR46204BAM Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details