Capital Lighting, Inc. 31281/2 Bathroom Fixtures-Two Lights 345649

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: Two Light Bathbar UPC: 748119033501 Category: Bathbar
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: Two Light Bathbar UPC: 748119033501 Category: Bathbar

Suppliers

Company
Product
Description
Supplier Links
31281/2 Bathroom Fixtures-Two Lights - 345649 - Capital Lighting, Inc.
Columbus, OH, USA
31281/2 Bathroom Fixtures-Two Lights
345649
31281/2 Bathroom Fixtures-Two Lights 345649
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: Two Light Bathbar UPC: 748119033501 Category: Bathbar

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 9.00
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Chrome
Weight: 3
Product Name: Two Light Bathbar
UPC: 748119033501
Category: Bathbar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345649
Product Name 31281/2 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details