Capital Lighting, Inc. 42301/1 Exterior -Wall Mount 345648

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Graphite Weight: 10 Product Name: One Light Outdoor Sconce UPC: 748119034218 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Graphite Weight: 10 Product Name: One Light Outdoor Sconce UPC: 748119034218 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42301/1 Exterior -Wall Mount - 345648 - Capital Lighting, Inc.
Columbus, OH, USA
42301/1 Exterior -Wall Mount
345648
42301/1 Exterior -Wall Mount 345648
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Graphite Weight: 10 Product Name: One Light Outdoor Sconce UPC: 748119034218 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.00
Extension: 12
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Graphite
Weight: 10
Product Name: One Light Outdoor Sconce
UPC: 748119034218
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345648
Product Name 42301/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details