Capital Lighting, Inc. 31282/3 Bathroom Fixtures-Three Lights 345647

Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: Three Light Bathbar UPC: 748119033518 Category: Bathbar
Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: Three Light Bathbar UPC: 748119033518 Category: Bathbar

Suppliers

Company
Product
Description
Supplier Links
31282/3 Bathroom Fixtures-Three Lights - 345647 - Capital Lighting, Inc.
Columbus, OH, USA
31282/3 Bathroom Fixtures-Three Lights
345647
31282/3 Bathroom Fixtures-Three Lights 345647
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: Three Light Bathbar UPC: 748119033518 Category: Bathbar

PRODUCT DETAILS / SPECS
Height: 9.00
Length 9.00
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 4
Product Name: Three Light Bathbar
UPC: 748119033518
Category: Bathbar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345647
Product Name 31282/3 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details