Capital Lighting, Inc. 31284/2 Semi-Flush Mts.-Drum Shade 345646

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: Two Light Semi Flush UPC: 748119033488 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: Two Light Semi Flush UPC: 748119033488 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
31284/2 Semi-Flush Mts.-Drum Shade - 345646 - Capital Lighting, Inc.
Columbus, OH, USA
31284/2 Semi-Flush Mts.-Drum Shade
345646
31284/2 Semi-Flush Mts.-Drum Shade 345646
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: Two Light Semi Flush UPC: 748119033488 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 10.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Chrome
Weight: 3
Product Name: Two Light Semi Flush
UPC: 748119033488
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345646
Product Name 31284/2 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details