Capital Lighting, Inc. 31283/4 Bathroom Fixtures-Four Lights 345644

Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 5 Product Name: Four Light Bathbar UPC: 748119033525 Category: Bathbar
Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 5 Product Name: Four Light Bathbar UPC: 748119033525 Category: Bathbar

Suppliers

Company
Product
Description
Supplier Links
31283/4 Bathroom Fixtures-Four Lights - 345644 - Capital Lighting, Inc.
Columbus, OH, USA
31283/4 Bathroom Fixtures-Four Lights
345644
31283/4 Bathroom Fixtures-Four Lights 345644
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 5 Product Name: Four Light Bathbar UPC: 748119033525 Category: Bathbar

PRODUCT DETAILS / SPECS
Height: 9.00
Length 9.00
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Polished Chrome
Weight: 5
Product Name: Four Light Bathbar
UPC: 748119033525
Category: Bathbar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345644
Product Name 31283/4 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details