Capital Lighting, Inc. 31286/1 Mini Pendants-Chain 345641

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 15.00 Bulb Type: MR16 Qty: 1 Wattage: 20 Finish: Polished Chrome Weight: 2 Product Name: One Light Pendant UPC: 748119033471 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 15.00 Bulb Type: MR16 Qty: 1 Wattage: 20 Finish: Polished Chrome Weight: 2 Product Name: One Light Pendant UPC: 748119033471 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31286/1 Mini Pendants-Chain - 345641 - Capital Lighting, Inc.
Columbus, OH, USA
31286/1 Mini Pendants-Chain
345641
31286/1 Mini Pendants-Chain 345641
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 15.00 Bulb Type: MR16 Qty: 1 Wattage: 20 Finish: Polished Chrome Weight: 2 Product Name: One Light Pendant UPC: 748119033471 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 15.00
Bulb
Type: MR16
Qty: 1
Wattage: 20
Finish: Polished Chrome
Weight: 2
Product Name: One Light Pendant
UPC: 748119033471
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345641
Product Name 31286/1 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details