Capital Lighting, Inc. 31287/3 Mini Chandeliers-Candle 345640

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 6 Product Name: Three Light Chandelier UPC: 748119033440 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 6 Product Name: Three Light Chandelier UPC: 748119033440 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
31287/3 Mini Chandeliers-Candle - 345640 - Capital Lighting, Inc.
Columbus, OH, USA
31287/3 Mini Chandeliers-Candle
345640
31287/3 Mini Chandeliers-Candle 345640
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 6 Product Name: Three Light Chandelier UPC: 748119033440 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 6
Product Name: Three Light Chandelier
UPC: 748119033440
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345640
Product Name 31287/3 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details