Capital Lighting, Inc. 42365/1 Exterior -Wall Mount 345634

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 7 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Weathered Charcoal Weight: 3 Product Name: One Light Outdoor Sconce UPC: 748119034362 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 7 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Weathered Charcoal Weight: 3 Product Name: One Light Outdoor Sconce UPC: 748119034362 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42365/1 Exterior -Wall Mount - 345634 - Capital Lighting, Inc.
Columbus, OH, USA
42365/1 Exterior -Wall Mount
345634
42365/1 Exterior -Wall Mount 345634
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 7 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Weathered Charcoal Weight: 3 Product Name: One Light Outdoor Sconce UPC: 748119034362 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.00
Extension: 7
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Weathered Charcoal
Weight: 3
Product Name: One Light Outdoor Sconce
UPC: 748119034362
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345634
Product Name 42365/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details