Capital Lighting, Inc. 42396/2 Exterior -Wall Mt./Flush 345633

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Graphite Weight: 7 Product Name: Two Light Outdoor Sconce UPC: 748119034324 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Graphite Weight: 7 Product Name: Two Light Outdoor Sconce UPC: 748119034324 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42396/2 Exterior -Wall Mt./Flush - 345633 - Capital Lighting, Inc.
Columbus, OH, USA
42396/2 Exterior -Wall Mt./Flush
345633
42396/2 Exterior -Wall Mt./Flush 345633
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Graphite Weight: 7 Product Name: Two Light Outdoor Sconce UPC: 748119034324 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 22.00
Extension: 5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Graphite
Weight: 7
Product Name: Two Light Outdoor Sconce
UPC: 748119034324
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345633
Product Name 42396/2 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details