Capital Lighting, Inc. 42405/1 Exterior -Wall Mount 345631

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Graphite Weight: 2 Product Name: One Light Outdoor Sconce UPC: 748119034331 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Graphite Weight: 2 Product Name: One Light Outdoor Sconce UPC: 748119034331 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42405/1 Exterior -Wall Mount - 345631 - Capital Lighting, Inc.
Columbus, OH, USA
42405/1 Exterior -Wall Mount
345631
42405/1 Exterior -Wall Mount 345631
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Graphite Weight: 2 Product Name: One Light Outdoor Sconce UPC: 748119034331 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 10.00
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Graphite
Weight: 2
Product Name: One Light Outdoor Sconce
UPC: 748119034331
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345631
Product Name 42405/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details