Capital Lighting, Inc. FR40316SLF Mid. Chandeliers-Candle 345626

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 39.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver Leaf Weight: 30.86 Product Name: Six Light Chandelier UPC: 00640665906936 Category: Chandelier Glass: Etched Crystal Tear Drop Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 4.75`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 39.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver Leaf Weight: 30.86 Product Name: Six Light Chandelier UPC: 00640665906936 Category: Chandelier Glass: Etched Crystal Tear Drop Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 4.75`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR40316SLF Mid. Chandeliers-Candle - 345626 - Capital Lighting, Inc.
Columbus, OH, USA
FR40316SLF Mid. Chandeliers-Candle
345626
FR40316SLF Mid. Chandeliers-Candle 345626
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 39.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver Leaf Weight: 30.86 Product Name: Six Light Chandelier UPC: 00640665906936 Category: Chandelier Glass: Etched Crystal Tear Drop Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 4.75`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 39.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Silver Leaf
Weight: 30.86
Product Name: Six Light Chandelier
UPC: 00640665906936
Category: Chandelier
Glass: Etched Crystal Tear Drop
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 4.75`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345626
Product Name FR40316SLF Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details