Capital Lighting, Inc. FR40315SLF Mid. Chandeliers-Candle 345624

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Silver Leaf Weight: 24.25 Product Name: Five Light Chandelier UPC: 00640665906929 Category: Chandelier Glass: Etched Crystal Tear Drop Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 4.75`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Silver Leaf Weight: 24.25 Product Name: Five Light Chandelier UPC: 00640665906929 Category: Chandelier Glass: Etched Crystal Tear Drop Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 4.75`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR40315SLF Mid. Chandeliers-Candle - 345624 - Capital Lighting, Inc.
Columbus, OH, USA
FR40315SLF Mid. Chandeliers-Candle
345624
FR40315SLF Mid. Chandeliers-Candle 345624
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Silver Leaf Weight: 24.25 Product Name: Five Light Chandelier UPC: 00640665906929 Category: Chandelier Glass: Etched Crystal Tear Drop Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 4.75`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Silver Leaf
Weight: 24.25
Product Name: Five Light Chandelier
UPC: 00640665906929
Category: Chandelier
Glass: Etched Crystal Tear Drop
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 4.75`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345624
Product Name FR40315SLF Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details