Capital Lighting, Inc. FR40318SLF Large Chandeliers-Candle 345623

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 39.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Silver Leaf Weight: 43.87 Product Name: 12 Light 2 Tier Chandelier UPC: 00640665906943 Category: Chandelier Glass: Etched Crystal Tear Drop Shipped Via: LTL Safety Rating: UL, cUL Safety Listing: Dry Canopy: 4.75`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 39.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Silver Leaf Weight: 43.87 Product Name: 12 Light 2 Tier Chandelier UPC: 00640665906943 Category: Chandelier Glass: Etched Crystal Tear Drop Shipped Via: LTL Safety Rating: UL, cUL Safety Listing: Dry Canopy: 4.75`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR40318SLF Large Chandeliers-Candle - 345623 - Capital Lighting, Inc.
Columbus, OH, USA
FR40318SLF Large Chandeliers-Candle
345623
FR40318SLF Large Chandeliers-Candle 345623
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 39.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Silver Leaf Weight: 43.87 Product Name: 12 Light 2 Tier Chandelier UPC: 00640665906943 Category: Chandelier Glass: Etched Crystal Tear Drop Shipped Via: LTL Safety Rating: UL, cUL Safety Listing: Dry Canopy: 4.75`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 39.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Silver Leaf
Weight: 43.87
Product Name: 12 Light 2 Tier Chandelier
UPC: 00640665906943
Category: Chandelier
Glass: Etched Crystal Tear Drop
Shipped Via: LTL
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 4.75`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345623
Product Name FR40318SLF Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details