Capital Lighting, Inc. FR41439PAL Mini Pendants-Cable 345621

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 3.25 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Polished Aluminum Weight: 17.3 Product Name: One Light Mini-Pendant UPC: 00640665906950 Category: Mini Pendant Glass: Etched Glass Shipped Via: Parcel Canopy: 5.25`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 3.25 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Polished Aluminum Weight: 17.3 Product Name: One Light Mini-Pendant UPC: 00640665906950 Category: Mini Pendant Glass: Etched Glass Shipped Via: Parcel Canopy: 5.25`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR41439PAL Mini Pendants-Cable - 345621 - Capital Lighting, Inc.
Columbus, OH, USA
FR41439PAL Mini Pendants-Cable
345621
FR41439PAL Mini Pendants-Cable 345621
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 3.25 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Polished Aluminum Weight: 17.3 Product Name: One Light Mini-Pendant UPC: 00640665906950 Category: Mini Pendant Glass: Etched Glass Shipped Via: Parcel Canopy: 5.25`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 3.25
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Polished Aluminum
Weight: 17.3
Product Name: One Light Mini-Pendant
UPC: 00640665906950
Category: Mini Pendant
Glass: Etched Glass
Shipped Via: Parcel
Canopy: 5.25`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345621
Product Name FR41439PAL Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details