Capital Lighting, Inc. FR41624ORB Foyer/Hall Lanterns-Open Frame 345620

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 42.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 40 Product Name: Five Light Foyer UPC: 00640665907148 Category: Foyer Glass: Distressed Amber Etched Glass Shipped Via: LTL Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7.5`` dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 42.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 40 Product Name: Five Light Foyer UPC: 00640665907148 Category: Foyer Glass: Distressed Amber Etched Glass Shipped Via: LTL Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7.5`` dia.

Suppliers

Company
Product
Description
Supplier Links
FR41624ORB Foyer/Hall Lanterns-Open Frame - 345620 - Capital Lighting, Inc.
Columbus, OH, USA
FR41624ORB Foyer/Hall Lanterns-Open Frame
345620
FR41624ORB Foyer/Hall Lanterns-Open Frame 345620
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 42.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 40 Product Name: Five Light Foyer UPC: 00640665907148 Category: Foyer Glass: Distressed Amber Etched Glass Shipped Via: LTL Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7.5`` dia.

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 42.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 40
Product Name: Five Light Foyer
UPC: 00640665907148
Category: Foyer
Glass: Distressed Amber Etched Glass
Shipped Via: LTL
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 7.5`` dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345620
Product Name FR41624ORB Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details