Capital Lighting, Inc. 44005/6 Mid. Chandeliers-Candle 345619

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Chrome Weight: 33 Product Name: Six Light Chandelier UPC: 748119034553 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Chrome Weight: 33 Product Name: Six Light Chandelier UPC: 748119034553 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
44005/6 Mid. Chandeliers-Candle - 345619 - Capital Lighting, Inc.
Columbus, OH, USA
44005/6 Mid. Chandeliers-Candle
345619
44005/6 Mid. Chandeliers-Candle 345619
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Chrome Weight: 33 Product Name: Six Light Chandelier UPC: 748119034553 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Chrome
Weight: 33
Product Name: Six Light Chandelier
UPC: 748119034553
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345619
Product Name 44005/6 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details