Capital Lighting, Inc. FR35009MPL Mini Pendants-Cable 345615

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.50 Bulb Type: LED Qty: 1 Wattage: 4.8 Finish: Bronze/Maple Weight: 3 Product Name: Mini-Pendant UPC: 00640665906783 Category: Mini Pendant Shipped Via: Parcel Canopy: 5`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.50 Bulb Type: LED Qty: 1 Wattage: 4.8 Finish: Bronze/Maple Weight: 3 Product Name: Mini-Pendant UPC: 00640665906783 Category: Mini Pendant Shipped Via: Parcel Canopy: 5`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
FR35009MPL Mini Pendants-Cable - 345615 - Capital Lighting, Inc.
Columbus, OH, USA
FR35009MPL Mini Pendants-Cable
345615
FR35009MPL Mini Pendants-Cable 345615
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.50 Bulb Type: LED Qty: 1 Wattage: 4.8 Finish: Bronze/Maple Weight: 3 Product Name: Mini-Pendant UPC: 00640665906783 Category: Mini Pendant Shipped Via: Parcel Canopy: 5`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 6.50
Bulb
Type: LED
Qty: 1
Wattage: 4.8
Finish: Bronze/Maple
Weight: 3
Product Name: Mini-Pendant
UPC: 00640665906783
Category: Mini Pendant
Shipped Via: Parcel
Canopy: 5``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345615
Product Name FR35009MPL Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details