Capital Lighting, Inc. 44013/6+4 Large Chandeliers-Glass Shade 345613

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 24.00 Extension: 24 Bulb Type: G-9 Qty: 10 Wattage: 40 Finish: Polished Nickel Weight: 30 Product Name: One0 Light Chandelier UPC: 748119034577 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 24.00 Extension: 24 Bulb Type: G-9 Qty: 10 Wattage: 40 Finish: Polished Nickel Weight: 30 Product Name: One0 Light Chandelier UPC: 748119034577 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
44013/6+4 Large Chandeliers-Glass Shade - 345613 - Capital Lighting, Inc.
Columbus, OH, USA
44013/6+4 Large Chandeliers-Glass Shade
345613
44013/6+4 Large Chandeliers-Glass Shade 345613
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 24.00 Extension: 24 Bulb Type: G-9 Qty: 10 Wattage: 40 Finish: Polished Nickel Weight: 30 Product Name: One0 Light Chandelier UPC: 748119034577 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 41.00
Height: 24.00
Extension: 24
Bulb
Type: G-9
Qty: 10
Wattage: 40
Finish: Polished Nickel
Weight: 30
Product Name: One0 Light Chandelier
UPC: 748119034577
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345613
Product Name 44013/6+4 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details