Capital Lighting, Inc. FR35028CHY Mini Pendants-Cable 345601

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Bulb Type: LED Qty: 1 Wattage: 4.8 Finish: Chrome/Cherry Weight: 3.34 Product Name: Mini-Pendant UPC: 00640665906851 Category: Mini Pendant Shipped Via: Parcel Canopy: 5`` dia. Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Bulb Type: LED Qty: 1 Wattage: 4.8 Finish: Chrome/Cherry Weight: 3.34 Product Name: Mini-Pendant UPC: 00640665906851 Category: Mini Pendant Shipped Via: Parcel Canopy: 5`` dia. Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
FR35028CHY Mini Pendants-Cable - 345601 - Capital Lighting, Inc.
Columbus, OH, USA
FR35028CHY Mini Pendants-Cable
345601
FR35028CHY Mini Pendants-Cable 345601
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Bulb Type: LED Qty: 1 Wattage: 4.8 Finish: Chrome/Cherry Weight: 3.34 Product Name: Mini-Pendant UPC: 00640665906851 Category: Mini Pendant Shipped Via: Parcel Canopy: 5`` dia. Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 6.00
Bulb
Type: LED
Qty: 1
Wattage: 4.8
Finish: Chrome/Cherry
Weight: 3.34
Product Name: Mini-Pendant
UPC: 00640665906851
Category: Mini Pendant
Shipped Via: Parcel
Canopy: 5`` dia.
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345601
Product Name FR35028CHY Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details