Capital Lighting, Inc. 4305-647 Mid. Chandeliers-Glass Up 345586

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 19.00 Bulb Qty: 5 Finish: Copper Bronze Patina Weight: 14.62 Product Name: Five Light Chandelier UPC: 747396082646 Glass: Ribbed Glass Etched Inside Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 19.00 Bulb Qty: 5 Finish: Copper Bronze Patina Weight: 14.62 Product Name: Five Light Chandelier UPC: 747396082646 Glass: Ribbed Glass Etched Inside Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
4305-647 Mid. Chandeliers-Glass Up - 345586 - Capital Lighting, Inc.
Columbus, OH, USA
4305-647 Mid. Chandeliers-Glass Up
345586
4305-647 Mid. Chandeliers-Glass Up 345586
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 19.00 Bulb Qty: 5 Finish: Copper Bronze Patina Weight: 14.62 Product Name: Five Light Chandelier UPC: 747396082646 Glass: Ribbed Glass Etched Inside Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 19.00
Bulb
Qty: 5
Finish: Copper Bronze Patina
Weight: 14.62
Product Name: Five Light Chandelier
UPC: 747396082646
Glass: Ribbed Glass Etched Inside
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345586
Product Name 4305-647 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details