Capital Lighting, Inc. 4310-299 Mini Pendants-Rod 345585

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 57.75 Bulb Qty: 1 Finish: Regents Patina Weight: 6.44 Product Name: One Light Mini Pendant UPC: 747396082691 Glass: Scavo Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 57.75 Bulb Qty: 1 Finish: Regents Patina Weight: 6.44 Product Name: One Light Mini Pendant UPC: 747396082691 Glass: Scavo Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
4310-299 Mini Pendants-Rod - 345585 - Capital Lighting, Inc.
Columbus, OH, USA
4310-299 Mini Pendants-Rod
345585
4310-299 Mini Pendants-Rod 345585
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 57.75 Bulb Qty: 1 Finish: Regents Patina Weight: 6.44 Product Name: One Light Mini Pendant UPC: 747396082691 Glass: Scavo Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 57.75
Bulb
Qty: 1
Finish: Regents Patina
Weight: 6.44
Product Name: One Light Mini Pendant
UPC: 747396082691
Glass: Scavo
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345585
Product Name 4310-299 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details