Capital Lighting, Inc. 4308-647 Island/Pool Table-4 Light + 345582

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 7.75 Extension: 14.25 Bulb Qty: 6 Finish: Copper Bronze Patina Weight: 21.45 Product Name: Six Light Island Light UPC: 747396082677 Glass: Ribbed Glass Etched Inside Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 7.75 Extension: 14.25 Bulb Qty: 6 Finish: Copper Bronze Patina Weight: 21.45 Product Name: Six Light Island Light UPC: 747396082677 Glass: Ribbed Glass Etched Inside Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
4308-647 Island/Pool Table-4 Light + - 345582 - Capital Lighting, Inc.
Columbus, OH, USA
4308-647 Island/Pool Table-4 Light +
345582
4308-647 Island/Pool Table-4 Light + 345582
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 7.75 Extension: 14.25 Bulb Qty: 6 Finish: Copper Bronze Patina Weight: 21.45 Product Name: Six Light Island Light UPC: 747396082677 Glass: Ribbed Glass Etched Inside Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 7.75
Extension: 14.25
Bulb
Qty: 6
Finish: Copper Bronze Patina
Weight: 21.45
Product Name: Six Light Island Light
UPC: 747396082677
Glass: Ribbed Glass Etched Inside
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345582
Product Name 4308-647 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details