Capital Lighting, Inc. 1293-648 Bathroom Fixtures-Three Lights 345569

Description
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Provencal Blanc Product Name: Three Light Bath Lighting Glass: White Patina Designer: Jessica McClintock Home
Description
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Provencal Blanc Product Name: Three Light Bath Lighting Glass: White Patina Designer: Jessica McClintock Home

Suppliers

Company
Product
Description
Supplier Links
1293-648 Bathroom Fixtures-Three Lights - 345569 - Capital Lighting, Inc.
Columbus, OH, USA
1293-648 Bathroom Fixtures-Three Lights
345569
1293-648 Bathroom Fixtures-Three Lights 345569
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Provencal Blanc Product Name: Three Light Bath Lighting Glass: White Patina Designer: Jessica McClintock Home

PRODUCT DETAILS / SPECS
Height: 8.50
Length 8.50
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Provencal Blanc
Product Name: Three Light Bath Lighting
Glass: White Patina
Designer: Jessica McClintock Home

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345569
Product Name 1293-648 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details