Capital Lighting, Inc. 1294-648 Pendants-Bowl Style 345567

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Provencal Blanc Product Name: Four Light Bowl Pendant Glass: White Patina Designer: Jessica McClintock Home
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Provencal Blanc Product Name: Four Light Bowl Pendant Glass: White Patina Designer: Jessica McClintock Home

Suppliers

Company
Product
Description
Supplier Links
1294-648 Pendants-Bowl Style - 345567 - Capital Lighting, Inc.
Columbus, OH, USA
1294-648 Pendants-Bowl Style
345567
1294-648 Pendants-Bowl Style 345567
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Provencal Blanc Product Name: Four Light Bowl Pendant Glass: White Patina Designer: Jessica McClintock Home

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 28.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Provencal Blanc
Product Name: Four Light Bowl Pendant
Glass: White Patina
Designer: Jessica McClintock Home

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345567
Product Name 1294-648 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details