Capital Lighting, Inc. 1422-281 Pendants-Bowl Style 345562

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Harvard Court Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Harvard Court Bronze

Suppliers

Company
Product
Description
Supplier Links
1422-281 Pendants-Bowl Style - 345562 - Capital Lighting, Inc.
Columbus, OH, USA
1422-281 Pendants-Bowl Style
345562
1422-281 Pendants-Bowl Style 345562
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Harvard Court Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 28.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Harvard Court Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345562
Product Name 1422-281 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2061278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details