Capital Lighting, Inc. 1421-281 Mini Pendants-Rod 345560

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Harvard Court Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Harvard Court Bronze

Suppliers

Company
Product
Description
Supplier Links
1421-281 Mini Pendants-Rod - 345560 - Capital Lighting, Inc.
Columbus, OH, USA
1421-281 Mini Pendants-Rod
345560
1421-281 Mini Pendants-Rod 345560
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Harvard Court Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 5.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Harvard Court Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345560
Product Name 1421-281 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details