Capital Lighting, Inc. 4203-290 Pendants-Bowl Style 345559

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.50 Bulb Qty: 3 Finish: Classic Oak Patina Weight: 37.74 Product Name: Three Light Bowl Pendant UPC: 747396082899 Glass: Driftwood Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.50 Bulb Qty: 3 Finish: Classic Oak Patina Weight: 37.74 Product Name: Three Light Bowl Pendant UPC: 747396082899 Glass: Driftwood Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
4203-290 Pendants-Bowl Style - 345559 - Capital Lighting, Inc.
Columbus, OH, USA
4203-290 Pendants-Bowl Style
345559
4203-290 Pendants-Bowl Style 345559
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.50 Bulb Qty: 3 Finish: Classic Oak Patina Weight: 37.74 Product Name: Three Light Bowl Pendant UPC: 747396082899 Glass: Driftwood Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 26.50
Bulb
Qty: 3
Finish: Classic Oak Patina
Weight: 37.74
Product Name: Three Light Bowl Pendant
UPC: 747396082899
Glass: Driftwood
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345559
Product Name 4203-290 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details