Capital Lighting, Inc. 4204-290 Mid. Chandeliers-Glass Up 345557

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Qty: 5 Finish: Classic Oak Patina Weight: 24.82 Product Name: Five Light Chandelier UPC: 747396082905 Glass: Driftwood Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Qty: 5 Finish: Classic Oak Patina Weight: 24.82 Product Name: Five Light Chandelier UPC: 747396082905 Glass: Driftwood Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
4204-290 Mid. Chandeliers-Glass Up - 345557 - Capital Lighting, Inc.
Columbus, OH, USA
4204-290 Mid. Chandeliers-Glass Up
345557
4204-290 Mid. Chandeliers-Glass Up 345557
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Qty: 5 Finish: Classic Oak Patina Weight: 24.82 Product Name: Five Light Chandelier UPC: 747396082905 Glass: Driftwood Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 24.00
Bulb
Qty: 5
Finish: Classic Oak Patina
Weight: 24.82
Product Name: Five Light Chandelier
UPC: 747396082905
Glass: Driftwood
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345557
Product Name 4204-290 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details