Capital Lighting, Inc. 4206-290 Mini Chandeliers-Candle 345556

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 17.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Product Name: Four Light Mini Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 17.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Product Name: Four Light Mini Chandelier

Suppliers

Company
Product
Description
Supplier Links
4206-290 Mini Chandeliers-Candle - 345556 - Capital Lighting, Inc.
Columbus, OH, USA
4206-290 Mini Chandeliers-Candle
345556
4206-290 Mini Chandeliers-Candle 345556
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 17.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Product Name: Four Light Mini Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 17.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Product Name: Four Light Mini Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345556
Product Name 4206-290 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details