Capital Lighting, Inc. 4282-647 Sconces-Pocket 345552

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 15.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 15.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100

Suppliers

Company
Product
Description
Supplier Links
4282-647 Sconces-Pocket - 345552 - Capital Lighting, Inc.
Columbus, OH, USA
4282-647 Sconces-Pocket
345552
4282-647 Sconces-Pocket 345552
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 15.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 15.00
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 100

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345552
Product Name 4282-647 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details