Capital Lighting, Inc. 4208-290 Mini Pendants-Chain 345551

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 19.00 Bulb Qty: 1 Finish: Classic Oak Patina Weight: 10.49 Product Name: One Light Pendant UPC: 747396082943 Glass: Driftwood Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 19.00 Bulb Qty: 1 Finish: Classic Oak Patina Weight: 10.49 Product Name: One Light Pendant UPC: 747396082943 Glass: Driftwood Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
4208-290 Mini Pendants-Chain - 345551 - Capital Lighting, Inc.
Columbus, OH, USA
4208-290 Mini Pendants-Chain
345551
4208-290 Mini Pendants-Chain 345551
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 19.00 Bulb Qty: 1 Finish: Classic Oak Patina Weight: 10.49 Product Name: One Light Pendant UPC: 747396082943 Glass: Driftwood Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 19.00
Bulb
Qty: 1
Finish: Classic Oak Patina
Weight: 10.49
Product Name: One Light Pendant
UPC: 747396082943
Glass: Driftwood
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345551
Product Name 4208-290 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details