PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 14.00
Extension: 6.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Provencal Blanc
Product Name: Two Light Wall Sconce
Designer: Jessica McClintock Home
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 345548 |
| Product Name | 1290-648 Sconces-Double Candle |
| Application | Residential |